EN
  • EN
  • DE

IDT7133SA35G

Part No IDT7133SA35G
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184414-IDT7133SA35G
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133SA35G CAD Model

Description

The IDT7133SA35G is a high-speed, low-power Dual-Port Static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). It's designed for applications that require simultaneous, independent access to memory locations, offering enhanced performance and efficiency. The dual-port architecture enables two separate devices or systems to read and write to the same memory array at the same time, thereby significantly improving the throughput in multi-processor and data sharing environments. The 'SA' designation indicates synchronous access, and this particular model has an access time of 35ns.

Applications:

  • Multiprocessor systems: Facilitates efficient data sharing and communication between multiple processors by allowing simultaneous memory access.
  • Data buffering and transfer: Used for temporary storage and high-speed transfer of data in various systems.
  • Image processing: Supports fast memory access for real-time image processing and analysis tasks.
  • Networking equipment: Employed in routers and switches for packet buffering and high-speed data routing.
  • Digital signal processing (DSP): Provides the necessary high-speed memory access for DSP algorithms and applications.

Features:

  • Dual-port operation: Permits simultaneous read/write operations from two independent ports, maximizing system throughput.
  • High-speed access: 35ns access time enables rapid data retrieval and storage.
  • Low power consumption: Designed for low-power operation, making it suitable for battery-powered and energy-efficient systems.
  • On-chip contention resolution: Built-in arbitration logic manages simultaneous access requests to the same memory location, preventing data corruption and simplifying memory management.
  • Byte-wide (8-bit) or word-wide (16-bit) access: Offers flexible data access options to accommodate different system architectures.
  • Separate I/O pins for each port: Isolates data paths for independent and simultaneous port operations.
  • TTL-compatible inputs and outputs: Enables easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved system performance: Dual-port architecture allows parallel data access, dramatically increasing overall system throughput.
  • Simplified design: On-chip contention resolution reduces the need for complex external arbitration logic, streamlining system design.
  • Reduced power consumption: Low-power design extends battery life in portable devices and minimizes energy costs in other applications.
  • Enhanced data integrity: Integrated arbitration logic prevents data corruption caused by simultaneous access conflicts.
  • Versatility: Suitable for a broad range of applications requiring high-speed, dual-port memory access.

Additional Details:

The IDT7133SA35G is packaged in a ceramic DIP package (indicated by 'G'). Designers should consult the official datasheet from IDT for detailed electrical characteristics, timing diagrams, and pinout information. Proper power supply decoupling is critical for stable and reliable operation. This SRAM is a valuable component for systems that require high-speed data transfer, concurrent memory access, and efficient memory management, balancing performance with low power consumption.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess