EN
  • EN
  • DE

IDT7133SA55J

Part No IDT7133SA55J
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-SPEED 2K x 16 CMOS DUAL-PORT STATIC RAMS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184418-IDT7133SA55J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7133SA55J CAD Model

Description

The IDT7133SA55J is a high-speed, low-power 4K x 4 Dual-Port Static RAM (SRAM) designed for interprocessor communication in multiprocessing systems. It offers simultaneous access to the same memory location from two independent processors or controllers. This dual-port capability eliminates the need for complex arbitration logic and allows for efficient data sharing. The device operates from a single 5V power supply and is available in a ceramic DIP package.

Applications

  • Multiprocessor systems
  • Shared memory applications
  • Dual-port memory interfaces
  • Data buffering
  • Inter-processor communication

Features

  • 4K x 4 Dual-Port SRAM
  • Simultaneous read/write access
  • High-speed access time (55ns)
  • Low power consumption
  • Single 5V power supply
  • Independent port control
  • Interrupt flag for port-to-port communication

Benefits

  • Enables efficient interprocessor communication.
  • Eliminates the need for complex arbitration logic.
  • Provides high-speed data access.
  • Reduces power consumption.
  • Simplifies system design with a single power supply.
  • Allows for independent control of each port.
  • Facilitates signaling between processors with the interrupt flag.

Additional Details

The IDT7133SA55J features independent address, data, and control lines for each port, allowing for simultaneous and asynchronous read/write operations. The interrupt flag can be used to signal the availability of new data in one port to the other port. This feature is particularly useful in applications where one processor needs to notify another that new data is ready. The device is designed for high reliability and is commonly used in critical applications where data integrity is paramount. The dual-port architecture significantly simplifies the design of shared memory systems, reducing system complexity and improving overall performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0721 $66.2163
7+ $18.1104 $126.7728
10+ $17.5445 $175.4450
14+ $16.9785 $237.6990
18+ $16.4126 $295.4268
24+ $14.7147 $353.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 666 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess