The IDT71V256SA15TP is a high-speed 32K x 8 Static RAM (SRAM) manufactured by Integrated Device Technology (IDT). It's designed for applications demanding quick data access and reliable data storage.
Applications:
- Cache memory for microprocessors
- Embedded systems requiring fast memory access
- Network buffers
- High-speed data acquisition systems
- Digital signal processing (DSP) applications
Features:
- Fast access time: 15ns
- Single 3.3V power supply
- Low power consumption
- Fully static operation: no clock or refresh required
- TTL-compatible inputs and outputs
- Three-state outputs
- Available in a 28-pin TSOP package
Benefits:
- The 15ns access time ensures rapid data retrieval, boosting system performance.
- Low power consumption contributes to energy efficiency and reduces heat generation.
- Static operation simplifies system design by eliminating the need for refresh circuitry.
- TTL compatibility facilitates seamless integration with other digital components.
- The three-state outputs enable easy memory expansion and bus sharing.
- The compact TSOP package saves board space.
Additional Details:
The IDT71V256SA15TP operates from a single 3.3V power supply with a tolerance of ±10%. It is available in a 28-pin TSOP (Thin Small Outline Package). The device offers fully static operation, meaning that no external clocks or refresh cycles are required to maintain data integrity. It has TTL-compatible inputs and outputs, making it easy to interface with other digital logic circuits. The three-state outputs allow for easy memory expansion and bus sharing. The SRAM is suitable for a wide range of applications where high speed and low power are important considerations. The part is built with high-performance CMOS technology. It has a typical operating current of around 90mA. The operating temperature ranges from 0°C to +70°C.