EN
  • EN
  • DE

IDT71V3579S80PF

Part No IDT71V3579S80PF
Manufacturer IDT, Integrated Device Technology Inc
Catalog SRAM
Description IC SRAM 4.5MBIT 8NS 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Synchronous
Memory Size 4.5Mb (256K x 18)
Access Time 8ns
Memory Interface Parallel
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Manufacturer Homepage www.idt.com
RoHS State Request Verification
Win Source Part Number 714468-IDT71V3579S80PF
Popularity Medium
Supply and Demand Status Limited
Family Name 71V3579S
Introduction Date July 23, 1999
ECCN 3A991.b.2.a
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian IDT71V3579S80PF CAD Model

Description

This electronic component is a memory product that belongs to the IDT series.

    You May Also Be Interested in

    Cypress Semiconductor Corp
    IC SRAM 18MBIT 133MHZ 100TQFP
    Lowest to $44.5414
    Microchip Technology
    SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
    Lowest to $1.4261
    Cypress Semiconductor Corp
    IC SRAM 8MBIT 45NS 48VFBGA
    Lowest to $7.1090
    IDT, Integrated Device Technology Inc
    IC SRAM 1MBIT 10NS 44TSOP
    Lowest to $0.0347
    Renesas Electronics America
    3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
    Lowest to $14.5523
    Lyontek Inc.
    64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
    Lowest to $2.1829
    Cypress Semiconductor Corp
    IC SRAM 8MBIT 45NS 44TSOP
    Lowest to $4.7671
    Cypress Semiconductor Corp
    IC SRAM 8MBIT 45NS 48VFBGA
    Lowest to $3.5374
    ISSI, Integrated Silicon Solution Inc
    IC SRAM 8M PARALLEL 44TSOP2
    Lowest to $28.3678

    Top Sellers

    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.5038
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0594
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6632
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $5.1796
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7128
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.3459
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1616
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.5279
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess