EN
  • EN
  • DE

IDT71V416L10PHG

Part No IDT71V416L10PHG
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184537-IDT71V416L10PHG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416L10PHG CAD Model

Description

The IDT71V416L10PHG is a high-speed Static Random-Access Memory (SRAM) chip manufactured by Integrated Device Technology (IDT). This SRAM is designed for applications requiring fast data access times and reliable storage. It features a typical access time of 10ns, making it suitable for cache memory, networking equipment, and embedded systems where speed is critical. The IDT71V416L10PHG operates at a 3.3V power supply and provides a balance of performance and power efficiency. It's commonly used in systems that demand quick data retrieval and storage capabilities.

Applications:

  • Cache Memory: Utilized in CPUs (Central Processing Units) and GPUs (Graphics Processing Units) to store frequently accessed data for quick retrieval, enhancing overall system performance.
  • Networking Equipment: Employed in routers, switches, and network interfaces for high-speed packet buffering and data transfer.
  • Embedded Systems: Integrated into a variety of embedded systems, including industrial controllers, automotive electronics, and medical devices, requiring rapid memory access.
  • Digital Signal Processing (DSP): Used in DSP applications where real-time data processing and fast memory access are essential.
  • Test and Measurement Equipment: Incorporated into instruments and equipment requiring high-speed data capture and storage for accurate measurements.

Features:

  • Fast Access Time: Provides a typical access time of 10ns, enabling rapid data retrieval and storage operations.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices and energy-sensitive applications.
  • Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying system integration and reducing power requirements.
  • High Reliability: Built to withstand typical operating conditions, ensuring stable and consistent performance.
  • Compact Design: Available in a compact package, facilitating integration into smaller devices and saving board space.

Benefits:

  • Improved System Speed: Fast data access enhances overall system performance and responsiveness, leading to quicker application loading and smoother multitasking.
  • Energy Efficiency: Low power consumption extends battery life in portable devices and reduces energy costs in stationary systems.
  • Simplified Integration: Single supply voltage simplifies circuit design and reduces the number of required external components.
  • Reliable Data Storage: Ensures data integrity and stable operation in critical applications, minimizing the risk of data loss or corruption.
  • Enhanced Data Handling: Allows the system to efficiently manage large amounts of data, improving overall efficiency.

The IDT71V416L10PHG SRAM chip provides a balance of speed, efficiency, and reliability, making it a valuable component for systems where performance is paramount. When incorporating this component into a design, it's crucial to consult the official IDT datasheet for comprehensive technical specifications. This includes timing characteristics, voltage requirements, operating temperature ranges, and package dimensions. Adhering to these guidelines will ensure proper implementation and optimal performance of the SRAM.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0692 $60.8304
28+ $4.1594 $116.4632
43+ $4.0295 $173.2685
60+ $3.8994 $233.9640
77+ $3.7695 $290.2515
103+ $3.3795 $348.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess