EN
  • EN
  • DE

IDT71V416S10PHGI

Part No IDT71V416S10PHGI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184544-IDT71V416S10PHGI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416S10PHGI CAD Model

Description

The IDT71V416S10PHGI is a high-speed 4Mbit static RAM (SRAM) device manufactured by Integrated Device Technology (IDT). This SRAM is organized as 256K x 16 bits, offering a combination of fast access times and low power consumption. It is designed for applications requiring high bandwidth and low latency memory access. The device operates at 3.3V power supply and is available in a Plastic Quad Flat Pack (PQFP) package.

Applications

  • High-performance computing
  • Networking equipment
  • Digital signal processing (DSP) systems
  • Cache memory
  • Embedded systems

Features

  • High-speed access time: 10ns
  • Low power consumption
  • Single 3.3V power supply
  • 256K x 16-bit organization
  • Available in PQFP package
  • TTL-compatible inputs and outputs
  • Three-state outputs

Benefits

  • Enables fast data processing due to its high-speed access time.
  • Reduces overall system power consumption, leading to longer battery life in portable applications.
  • Simplified system design due to the single 3.3V power supply requirement.
  • Suitable for high-density memory applications due to the 4Mbit capacity.
  • Easy integration into existing systems with TTL-compatible I/O.

Additional Details

The IDT71V416S10PHGI features separate I/O pins, which simplifies memory interfacing. It incorporates advanced circuit design techniques to achieve high speed and low power. The device is also designed to be fully static, meaning no clocks or refresh cycles are required for operation. This simplifies memory control and reduces system overhead. The operating temperature range is typically from 0°C to +70°C.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess