EN
  • EN
  • DE

IDT71V416S12YG

Part No IDT71V416S12YG
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS Static RAM 4 Meg (256K x 16-Bit)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184547-IDT71V416S12YG
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT71V416S12YG CAD Model

Description

The IDT71V416S12YG is a high-speed 4Mbit Static RAM (SRAM) organized as 256K x 16, manufactured by Integrated Device Technology (IDT). The 'S12' indicates a 12ns access time, signifying very fast read/write operations. 'YG' likely refers to the package type. This SRAM is well-suited for applications demanding high bandwidth and low latency memory.

Applications

  • Cache memory in high-performance computing systems
  • Frame buffers in graphics cards
  • High-speed data acquisition systems
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP) applications

Features

  • High-Speed Access Time: 12ns access time enables rapid data retrieval and storage.
  • 4Mbit Memory Density: Provides ample storage capacity for demanding applications.
  • 256K x 16 Organization: Offers a wide data bus for increased bandwidth.
  • Single 3.3V Power Supply: Simplifies power supply design and reduces power consumption.
  • TTL-Compatible Inputs/Outputs: Allows easy interfacing with other digital components.
  • Available in various package options: Provides flexibility for different board layouts.

Benefits

  • Improved System Performance: Fast access times contribute to faster overall system operation.
  • Increased Bandwidth: Wide data bus enhances data transfer rates.
  • Simplified System Design: TTL compatibility and single power supply simplify integration.
  • Lower Power Consumption: Extends battery life in portable devices and reduces heat dissipation.
  • Increased Reliability: Robust design ensures stable and reliable operation.

Additional Details

The IDT71V416S12YG operates from a single 3.3V power supply and features TTL-compatible inputs and outputs. It is available in various package options. The SRAM utilizes advanced CMOS technology to achieve its high speed and low power performance. Detailed specifications include an operating temperature range (typically 0°C to 70°C), input voltage levels (VIL and VIH), and output voltage levels (VOL and VOH). Consult the datasheet for complete timing diagrams and electrical characteristics. The 256K x 16 organization allows for efficient storage and retrieval of large data blocks, making it suitable for applications that require high memory bandwidth. Its low latency contributes to overall system responsiveness. Although similar to the IDT71V416S10YG, this variant has a slightly slower access time of 12ns.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8697 $58.6970
24+ $4.8164 $115.5936
38+ $4.6662 $177.3156
52+ $4.5149 $234.7748
67+ $4.3647 $292.4349
89+ $3.9131 $348.2659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess