EN
  • EN
  • DE
  • IT

IDT7202LA12SOG

Part No IDT7202LA12SOG
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP28
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 731336-IDT7202LA12SOG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7202LA12SOG CAD Model

Description

The IDT7202LA12SOG is a First-In, First-Out (FIFO) memory device manufactured by IDT (Integrated Device Technology). This FIFO is designed for asynchronous data transfer applications, providing a reliable and efficient method for buffering data between systems operating at different clock speeds or data rates. Its primary function is to temporarily store data, ensuring that information is processed in the order it was received, making it ideal for various data processing and communication systems.

Applications

  • Data communication systems
  • Networking equipment (routers, switches)
  • Digital signal processing (DSP)
  • Multimedia processing
  • Industrial control systems

Features

  • Asynchronous operation
  • High-speed access time (12ns)
  • 512 x 9 bit organization
  • Input and output flags for flow control
  • Low power operation
  • Expandable in both width and depth
  • Available in SOJ package

Benefits

  • Facilitates seamless data transfer between asynchronous systems.
  • High-speed operation ensures minimal latency in data processing.
  • Provides efficient data buffering and flow control.
  • Reduces system complexity by managing data timing discrepancies.
  • Low power consumption enhances energy efficiency in applications.
  • Expandable architecture allows for increased data storage capacity as needed.

Additional Details

The IDT7202LA12SOG's asynchronous nature allows independent read and write operations, making it suitable for bridging systems with different clock domains. The 512 x 9 bit organization offers a balance between storage capacity and data width. Input and output flags manage the flow of data, preventing overflow and underflow conditions. The 12ns access time ensures rapid data transfer, essential for time-sensitive applications. Its ability to be expanded in both width and depth allows for customization based on the specific memory requirements of the system. The SOJ (Small Outline J-lead) package enables efficient board space utilization. This FIFO device is a versatile solution for a wide range of data buffering and synchronization challenges in electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess