EN
  • EN
  • DE
  • IT

BKP1608HS121-T

Part No BKP1608HS121-T
Manufacturer Taiyo Yuden
Catalog Ferrite Beads and Chips
Description FERRITE BEAD 120 OHM 0603 1LN / Ferrite Beads Multi-Layer Power 120Ohm 25% 100MHz 2.7A 0.035Ohm DCR 0603 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 120 Ohm @ 100MHz
Current Rating (Max) 2.7A
DC Resistance (DCR) (Max) 35 mOhm
Temperature Range - Operating -55°C to 85°C
Mounting SMD (SMT)
Height (Max) 0.037" (0.95mm)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 049608-BKP1608HS121-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 4k pcs
Family Name BK
Introduction Date September 17, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BKP1608HS121-T CAD Model

Description

Product Overview

The BKP1608HS121-T inductor is crafted to meet the demands of modern electronic applications, offering robust performance and efficient inductance in a compact package.

Features and Benefits

  • Compact Design: Ensures seamless integration into small form factor devices.
  • High Inductance Stability: Maintains consistent performance under varying current levels.
  • Enhanced Power Efficiency: Minimizes power loss, contributing to energy-saving applications.
  • Easy Assembly: Suitable for automatic placement and reflow soldering processes.

Applications

  • LED Lighting Systems
  • Power Amplifiers
  • Switching Regulators
  • Embedded Systems

The BKP1608HS121-T is ideal for engineers looking to enhance circuit design efficiency without sacrificing performance.

You May Also Be Interested in

TDK Corporation
FERRITE BEAD 120 OHM 0504 2LN
Need more? Email Us
Wurth Electronics Inc
Multilayer-SMD-Ferrite | FERRITE BEAD 2.2 KOHM 0603 1LN
Lowest to $0.0587
Wurth Electronics Inc
WE-PBF Flat Wire High Current SMD Ferrite Bead | FERRITE BEAD 42 OHM 2SMD 1LN
Lowest to $0.2405
TDK Corporation
FERRITE BEAD 240 OHM 0504 2LN
Need more? Email Us
FAIR-RITE PRODUCTS
RF Power LDMOS Transistors | FERRITE BEAD 1806 1LN
Lowest to $0.0759
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 5 OHM 0805 1LN
Lowest to $0.3553
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 22 OHM 0603 1LN
Lowest to $0.2495
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 600 OHM 1206 1LN
Lowest to $0.3813
Wurth Electronics Inc
WE-CBF SMD EMI Suppression Ferrite Bead | FERRITE BEAD 600 OHM 0805 1LN
Lowest to $0.1839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1566 $56.3760
875+ $0.1285 $112.4375
1,355+ $0.1244 $168.5620
1,865+ $0.1204 $224.5460
2,410+ $0.1164 $280.5240
3,220+ $0.1044 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,844 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess