EN
  • EN
  • DE
  • IT

IDT7206L50J

Part No IDT7206L50J
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS ASYNCHRONOUS FIFO 2048 x 9, 4096 x 9, 8192 x 9 and 16384 x 9
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184671-IDT7206L50J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT7206L50J CAD Model

Description

The IDT7206L50J is a high-speed CMOS FIFO (First-In, First-Out) memory device designed by IDT (Integrated Device Technology). It's primarily used for buffering data between systems operating at different speeds or asynchronous systems. Its fast access times and substantial memory capacity make it suitable for a variety of demanding applications.

Applications

  • Data Communication: Used in network interfaces, routers, and communication equipment for buffering data streams to handle varying data rates.
  • Image Processing: Implemented in image processing systems for frame buffering, video processing, and image data synchronization.
  • Digital Signal Processing (DSP): Employed in DSP systems for temporary storage of data, allowing for efficient processing of signals.
  • ATE (Automated Test Equipment): Used in ATE systems for buffering test data and enabling high-speed testing of electronic components.
  • Industrial Automation: Integrated into industrial control systems for buffering data between sensors, controllers, and actuators.

Features

  • High-Speed Operation: Offers very fast read and write cycle times, supporting high-throughput data transfer. The '50' in the part number often refers to a 50ns access time.
  • Asynchronous Operation: Facilitates data transfer between systems with different clock frequencies without the need for complex synchronization circuitry.
  • Large Storage Capacity: Provides sufficient memory to buffer substantial amounts of data, preventing bottlenecks in data flow.
  • Input/Output Flags: Includes flags to indicate FIFO status, such as empty, full, and half-full, enabling efficient control of data flow.
  • Low Power Consumption: Designed with CMOS technology to minimize power usage, contributing to energy efficiency.

Benefits

  • Improved System Performance: Enables faster data transfer and processing, leading to enhanced overall system performance.
  • Simplified System Design: Simplifies the design process by providing a dedicated FIFO memory solution, reducing the need for complex custom logic.
  • Enhanced Data Integrity: Ensures reliable data storage and retrieval, preventing data loss or corruption due to timing mismatches.
  • Reduced System Cost: Can lower system cost by reducing the need for complex synchronization circuits and improving overall efficiency.
  • Increased System Reliability: Enhances system reliability by providing a robust and reliable data buffering solution.

The IDT7206L50J is typically available in a ceramic DIP (Dual In-line Package) or other similar packages. The datasheet specifies operating voltage, temperature range, and detailed timing characteristics. Proper decoupling capacitors should be used near the power pins to ensure stable operation. The specific memory capacity depends on the exact version and should be verified in the device datasheet.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess