EN
  • EN
  • DE
  • IT

IDT72211L15PF

Part No IDT72211L15PF
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184703-IDT72211L15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72211L15PF CAD Model

Description

The IDT72211L15PF is a high-speed, CMOS SyncBiFIFO (Synchronous Bidirectional FIFO) manufactured by Integrated Device Technology (IDT). It's designed for high-bandwidth data transfer and buffering applications. The 'L15' indicates an access time of 15 ns.

Applications

  • High-speed data acquisition
  • Digital signal processing (DSP)
  • Image processing
  • Networking
  • Video processing

Features

  • High-speed synchronous operation
  • Access time: 15 ns
  • 2048 x 9-bit organization
  • Bidirectional data flow
  • Synchronous read and write operations
  • Empty, Full, and Half-Full flags
  • Input Ready (IR) and Output Ready (OR) flags
  • Single 5V power supply

Benefits

  • Enables high-speed data transfer rates.
  • Provides efficient data buffering.
  • Simplifies system design with synchronous operation.
  • Supports bidirectional data flow for flexible system architecture.
  • Offers comprehensive status flags for easy monitoring and control.
  • Reduces power consumption with CMOS technology.

Technical Specifications

The IDT72211L15PF is a 2048 x 9-bit synchronous bidirectional FIFO. It requires a single 5V power supply. The device features Empty, Full, and Half-Full flags to indicate the status of the FIFO, along with Input Ready (IR) and Output Ready (OR) flags to signal when data can be written or read. The synchronous operation simplifies timing and control in high-speed systems. The bidirectional data flow allows data to be transferred in both directions through the same FIFO, providing flexibility in system design.

This SyncBiFIFO is ideal for applications requiring high-speed data transfer and bidirectional communication. The synchronous operation simplifies integration with other digital components, and the comprehensive status flags facilitate efficient data management. It's commonly used in data acquisition systems, digital signal processing, and image processing applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess