EN
  • EN
  • DE
  • IT

IDT72225LB10PF

Part No IDT72225LB10PF
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 256 x 18, 512 x 18, 1024 x 18, 2048 x 18 and 4096 x 18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184710-IDT72225LB10PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72225LB10PF CAD Model

Description

The IDT72225LB10PF is a high-speed SyncBiFIFO (Synchronous Bi-Directional FIFO) memory device manufactured by Integrated Device Technology (IDT). This FIFO is designed for applications requiring simultaneous data transfer in both directions between two systems clocked by the same clock source. It has an access time of 10ns.

Applications:

  • High-speed data communication systems.
  • Backplane arbitration.
  • Parallel processing systems.
  • Data acquisition systems.
  • Telecommunications equipment.

Features:

  • Synchronous operation, requiring a common clock for read and write operations.
  • Bi-directional data flow, allowing simultaneous read and write in both directions.
  • High-speed data transfer with a 10ns access time.
  • Full, Empty, and Half-Full flags to manage data flow.
  • Output Enable control for flexible data output.

Benefits:

  • Simplified system design due to synchronous operation.
  • Increased system throughput with simultaneous bi-directional data transfer.
  • Improved system performance due to fast data access.
  • Reduced data errors due to the management flags.

Additional Details:

The IDT72225LB10PF generally utilizes a parallel interface. The depth and width are design specific. Refer to the datasheet for precise timing and operational information. Usually, a single 3.3V or 5V power supply is needed.

The bi-directional capability of this FIFO allows it to be used in applications where data needs to be exchanged between two systems in real-time. The synchronous operation simplifies the timing and control logic, making it easier to integrate into a system. The flags provide essential status information for preventing data overflows or underflows, ensuring reliable data transfer.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess