EN
  • EN
  • DE
  • IT

IDT72225LB20J

Part No IDT72225LB20J
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SyncFIFOO 256 x 18, 512 x 18, 1024 x 18, 2048 x 18 and 4096 x 18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184713-IDT72225LB20J
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72225LB20J CAD Model

Description

The IDT72225LB20J is a high-speed, CMOS First-In, First-Out (FIFO) memory device from Integrated Device Technology (IDT). This FIFO is specifically designed to provide asynchronous data buffering between systems operating at different clock speeds. The IDT72225LB20J ensures efficient data transfer in applications where data rates vary or are not synchronized. Its robust architecture and fast access times make it suitable for a wide range of communication, networking, and signal processing applications.

Applications

  • Networking Equipment: Used in routers, switches, and network interfaces for buffering data packets.
  • Telecommunications: Employed in telecommunication systems for asynchronous data transfer and rate matching.
  • Digital Signal Processing (DSP): Integrated into DSP systems for temporary data storage and buffering during signal processing operations.
  • Data Acquisition Systems: Utilized in data acquisition systems to handle varying data input rates.
  • Image Processing: Used in image processing applications for frame buffering and data synchronization.

Features

  • Asynchronous Operation: Allows data transfer between systems with independent clock domains.
  • High-Speed Performance: Offers fast read and write access times, ensuring minimal latency.
  • Low Power Consumption: Operates at low power, suitable for battery-powered or energy-efficient systems.
  • Programmable Flags: Includes flags to indicate FIFO status, such as Empty, Full, Half-Full, and Almost Empty/Full.
  • Input/Output Enable Controls: Provides control signals for enabling or disabling read and write operations.
  • Retransmit Capability: Supports data retransmission in case of errors or data loss.

Benefits

  • Improved Data Throughput: Enhances data throughput by providing efficient buffering between asynchronous systems.
  • Enhanced System Reliability: Improves system reliability through error detection and retransmission capabilities.
  • Reduced System Complexity: Simplifies system design by handling asynchronous data transfer complexities.
  • Lower Power Consumption: Reduces overall system power consumption, extending battery life in portable devices.
  • Increased System Flexibility: Offers flexibility in system design by accommodating varying data rates and clock domains.

Additional Details

The IDT72225LB20J operates from a single 5V power supply. It is available in a Ceramic DIP (CDIP) package, providing robust performance and reliability. The 20ns access time ensures quick data retrieval and storage. The programmable flags enable efficient monitoring of the FIFO status, allowing for optimal system control. This FIFO is an ideal solution for high-speed asynchronous data transfer in a variety of applications where data integrity and performance are critical.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess