EN
  • EN
  • DE
  • IT

IDT72255LA15PF

Part No IDT72255LA15PF
Manufacturer IDT, Integrated Device Technology Inc
Description CMOS SUPERSYNC FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184737-IDT72255LA15PF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT72255LA15PF CAD Model

Description

The IDT72255LA15PF is a high-speed, CMOS SyncBiFIFO (Synchronous Bi-directional First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It's designed for applications that require synchronous data transfer and buffering between two independent systems. The device features a capacity of 16K x 9 bits.

Applications

  • Networking: Used in network interface cards (NICs), switches, and routers for buffering data between different network segments operating at different speeds.
  • Telecommunications: Employed in telecommunications equipment such as base stations and data transmission systems for data buffering and rate adaptation.
  • Imaging: Utilized in image processing and display systems for buffering image data streams.
  • Video Processing: Found in video encoding and decoding systems for buffering video frames and data.
  • Data Acquisition: Used in data acquisition systems for buffering data from sensors and other input devices.

Features

  • High-Speed Operation: Achieves a fast access time of 15ns, enabling rapid data transfer.
  • Synchronous Operation: Operates with a single clock signal for both read and write operations.
  • 16K x 9 Bit Organization: Provides a data storage capacity of 16,384 words, each 9 bits wide.
  • Empty, Full, and Half-Full Flags: Provides status flags to indicate the FIFO's occupancy level.
  • Output Enable Control: Enables or disables the output data lines.
  • Low Power Consumption: Designed for low-power operation, making it suitable for power-sensitive applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low power consumption.

Benefits

  • Efficient Data Buffering: Offers a reliable solution for buffering data between synchronous systems, preventing data loss and improving system performance.
  • Improved System Performance: Enables faster data transfer rates and reduces system bottlenecks.
  • Simplified System Design: Simplifies system design by providing a ready-made FIFO solution.
  • Reduced Development Time: Reduces development time by eliminating the need to design a custom FIFO circuit.
  • Increased System Reliability: Enhances system reliability by providing a robust and reliable data buffering mechanism.

Additional Details

The IDT72255LA15PF operates from a single 5V power supply and is available in a TQFP (Thin Quad Flat Pack) package. It supports byte-wide data transfers. The device includes flags to indicate when the FIFO is empty, full, or half-full, allowing for efficient data management. Its synchronous operation simplifies the interface with other synchronous devices. The 15ns access time ensures fast data throughput, crucial for high-performance applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9480 $69.6360
16+ $8.1626 $130.6016
25+ $7.9074 $197.6850
34+ $7.6523 $260.1782
44+ $7.3973 $325.4812
59+ $6.6321 $391.2939
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess