EN
  • EN
  • DE
  • IT

IDT72841L15PFI

Part No IDT72841L15PFI
Manufacturer IDT, Integrated Device Technology Inc
Description DUAL CMOS SyncFIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184777-IDT72841L15PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72841L15PFI CAD Model

Description

The IDT72841L15PFI is a high-density, high-speed CMOS SyncFIFO (Synchronous First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). This FIFO is designed for synchronous data transfer applications requiring deep buffering and fast access times. Its features make it suitable for a variety of applications, including communication, networking, and digital signal processing. The synchronous operation simplifies timing and control, enhancing overall system performance.

Applications

  • Networking Equipment: Used in routers, switches, and network interfaces for packet buffering and flow control in synchronous networks.
  • Telecommunications: Employed in telecommunication systems for synchronous data transfer and rate adaptation.
  • Digital Signal Processing (DSP): Integrated into DSP systems for temporary data storage and buffering during synchronous signal processing operations.
  • Video and Image Processing: Used in video and image processing systems for frame buffering and synchronization in synchronous pipelines.
  • Data Acquisition Systems: Utilized in data acquisition systems to handle synchronous data streams from sensors and instruments.

Features

  • Synchronous Operation: Operates with a single clock domain, simplifying timing and control.
  • High-Speed Access: Offers fast read and write cycle times, minimizing data transfer latency.
  • Deep FIFO Architecture: Provides a large storage capacity for buffering significant data volumes.
  • Programmable Almost-Full and Almost-Empty Flags: Allows flexible control over data flow and prevents overflow or underflow conditions.
  • Input Ready (IR) and Output Ready (OR) Flags: Simplifies interface design by indicating the availability of input and output data.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for applications where power consumption is a concern.

Benefits

  • Improved System Performance: Facilitates faster data transfer and reduces bottlenecks in synchronous data systems.
  • Enhanced Data Integrity: Ensures reliable data transfer through synchronous operation and status flags.
  • Increased System Flexibility: Enables seamless integration into synchronous systems with simplified timing requirements.
  • Simplified System Design: Reduces the complexity of interface design with ready-to-use status flags.
  • Reduced Power Consumption: Contributes to lower overall system power consumption.

Additional Details

The IDT72841L15PFI operates from a single 5V power supply. It is packaged in a Plastic Flat Pack (PFP) package. The 15ns access time ensures quick data retrieval and storage. The programmable flags allow for customization of the FIFO behavior to suit specific application requirements. This FIFO is a reliable solution for high-speed synchronous data transfer in various digital systems requiring deep buffering and fast access.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess