EN
  • EN
  • DE
  • IT

IDT72V2113L10PFI

Part No IDT72V2113L10PFI
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 VOLT HIGH-DENSITY SUPERSYNC II NARROW BUS FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184806-IDT72V2113L10PFI
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V2113L10PFI CAD Model

Description

The IDT72V2113L10PFI is a high-speed, low-power synchronous FIFO (First-In, First-Out) memory device manufactured by Integrated Device Technology (IDT). It is designed for applications requiring high-bandwidth data buffering and rate adaptation. This FIFO has a capacity of 2K x 9 bits and supports clock frequencies up to 100 MHz.

Applications

  • Data Communications
  • Networking
  • Digital Signal Processing (DSP)
  • Video and Image Processing
  • High-speed Data Acquisition Systems

Features

  • High-speed operation: 100 MHz clock frequency.
  • Synchronous read and write operations.
  • 2K x 9 bit organization.
  • Empty, Full, and Half-Full flags for status indication.
  • Output Enable control.
  • Low power consumption.
  • Available in a plastic PQFP package.

Benefits

  • Efficient Data Buffering: The FIFO architecture ensures efficient handling of data flow between systems operating at different rates.
  • Improved System Performance: High-speed operation minimizes latency and maximizes throughput.
  • Simplified System Design: Synchronous operation simplifies timing and control logic.
  • Prevention of Data Overflow and Underflow: Empty, Full, and Half-Full flags provide status information to prevent data loss.
  • Reduced Board Space: Compact package options minimize board space requirements.

Additional Details

The IDT72V2113L10PFI operates from a single 3.3V power supply. The Empty and Full flags indicate the status of the FIFO, preventing data overflow and underflow. The Half-Full flag signals when the FIFO is approximately half full. The device comes in a 32-pin PQFP (Plastic Quad Flat Pack) package and is available in commercial temperature range.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $160.5883 $160.5883
2+ $155.2354 $310.4708
3+ $139.1766 $417.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess