EN
  • EN
  • DE
  • IT

IDT72V851L15TF

Part No IDT72V851L15TF
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3 VOLT DUAL CMOS SyncFIFO™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184877-IDT72V851L15TF
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V851L15TF CAD Model

Description

The IDT72V851L15TF is a high-speed, CMOS SyncFIFO (Synchronous FIFO) device manufactured by Integrated Device Technology (IDT). It's designed to provide a simple and efficient solution for buffering data between systems operating at different clock speeds or with asynchronous data transfer requirements. This FIFO ensures reliable data transfer and enhances system performance.

Applications

  • Data buffering in communication systems
  • Rate matching in networking applications
  • High-speed data acquisition systems
  • Image processing and video applications
  • General-purpose FIFO applications requiring high-speed synchronous data transfer

Features

  • High-speed operation: Achieves a maximum frequency of up to 66 MHz (specified by the '15' in 'L15TF'), enabling fast data transfer rates.
  • Synchronous operation: Data transfers are synchronized to the clock input, ensuring data integrity and simplifying system design.
  • Low power consumption: CMOS technology minimizes power dissipation, making it suitable for power-sensitive applications.
  • Empty, full, and half-full flags: Provides status information for efficient FIFO management and prevents overflow or underflow conditions.
  • Input and Output Enable controls: Allows precise control of data flow, enabling selective data transfer.
  • First-Word Fall-Through (FWFT) Capability The first word written to the FIFO is immediately available to read, improving access time.

Benefits

  • Improved system performance: High-speed operation and synchronous data transfer maximize data throughput and minimize latency.
  • Reduced system complexity: The simple FIFO architecture simplifies system design and reduces component count.
  • Lower power consumption: CMOS technology minimizes power dissipation, extending battery life in portable applications.
  • Increased system reliability: Status flags and synchronous operation ensure data integrity and prevent errors.
  • Flexibility: Input and Output Enable controls allow customization to specific application requirements.

Additional Details

The IDT72V851L15TF typically comes in a Thin Flatpack (TF) package. The operating temperature range is usually between -40°C to +85°C. It requires a 3.3V or 5V power supply, depending on the specific variant. Datasheets from IDT (now Renesas) provide detailed electrical characteristics, timing diagrams, and application information.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess