EN
  • EN
  • DE
  • IT

IDT72V90823PQFG

Part No IDT72V90823PQFG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1608+
Reference case QFP
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 723942-IDT72V90823PQFG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72V90823PQFG CAD Model

Description

The IDT72V90823PQFG is a high-speed, low-power CMOS sync FIFO (First-In, First-Out) memory device from Integrated Device Technology (IDT). It's designed for applications requiring temporary data storage and retrieval at high data rates. It is particularly well-suited for buffering data in communication systems, digital signal processing (DSP), and networking equipment.

Applications:

  • High-speed data buffering
  • Communication systems (e.g., networking, telecommunications)
  • Digital signal processing (DSP)
  • Image processing
  • Video processing
  • Data acquisition systems

Features:

  • High-speed operation: Supports data rates up to a specified frequency (consult the datasheet for exact speed).
  • Synchronous operation: All data transfers are synchronized to a clock signal, ensuring reliable data transfer.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • Independent read and write clocks: Allows for asynchronous read and write operations.
  • Empty and full flags: Indicate the status of the FIFO, preventing data overflow or underflow.
  • Programmable almost-empty and almost-full flags: Provide early warning signals to manage data flow.
  • Retransmit capability: Allows for retransmission of data from the FIFO.
  • Byte enable: Enables writing individual bytes to the FIFO.
  • Wide data bus: Supports wide data buses for increased data throughput.
  • Available in a PQFP (Plastic Quad Flat Pack) package.

Benefits:

  • Improved system performance: High-speed operation enables faster data processing.
  • Reduced power consumption: Low-power CMOS technology minimizes energy usage.
  • Increased system reliability: Synchronous operation ensures reliable data transfer.
  • Simplified system design: Empty and full flags simplify data flow management.
  • Greater design flexibility: Programmable flags provide early warning signals for data flow control.
  • Efficient data buffering: FIFO architecture provides temporary storage for data.

Additional Details:

The IDT72V90823PQFG's datasheet provides detailed information on its electrical characteristics, timing specifications, and pinout. It's crucial to consult the datasheet for specific operating conditions and design considerations. The device typically operates with a supply voltage of 3.3V or 5V. It also features a reset input for initializing the FIFO. The depth and width of the FIFO can vary, so consult the specific datasheet for exact values.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER, CBT/FST/QS/5C/B SERI
Need more? Email Us
Diodes Incorporated
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.8543
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess