EN
  • EN
  • DE

IDT74ALVC16245PV

Part No IDT74ALVC16245PV
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184889-IDT74ALVC16245PV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74ALVC16245PV CAD Model

Description

The IDT74ALVC16245PV is a 16-bit transceiver with 3-state outputs manufactured by Integrated Device Technology (IDT). This device is designed for high-speed, low-power data transmission in a variety of applications.

Applications

  • Memory interface
  • Bus interface
  • Data transmission
  • Level translation

Features

  • Low voltage operation: 1.65V to 3.6V
  • High-speed operation: tpd = 3.0 ns (typical)
  • 16-bit transceiver
  • 3-state outputs
  • Output enable control
  • Direction control
  • Low power consumption
  • Available in TSSOP package

Benefits

  • Improved system performance: High-speed operation minimizes propagation delay and maximizes throughput.
  • Reduced power consumption: Low voltage operation minimizes power dissipation.
  • Flexible operation: 3-state outputs and output enable control allow for flexible data transmission.
  • Easy integration: Standard interface signals and package options allow for easy integration into existing systems.
  • Bidirectional communication: Allows for data transmission in both directions.

Additional Details

The IDT74ALVC16245PV operates from a supply voltage between 1.65V and 3.6V. It is designed with advanced low-voltage CMOS technology to achieve high speed and low power consumption. The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package).

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess