EN
  • EN
  • DE

IDT74FCT163244CPA

Part No IDT74FCT163244CPA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BUFFER/LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184953-IDT74FCT163244CPA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163244CPA CAD Model

Description

The IDT74FCT163244CPA is a 16-Bit to 32-Bit Registered Transceiver with 3-STATE Outputs from Integrated Device Technology (IDT). This device combines the functions of a transceiver and a register, providing high-speed data transfer and storage capabilities. The 3-STATE outputs allow for easy bus isolation, preventing signal contention and enabling flexible system design. This is useful in high-performance computing and communication applications.

Applications

  • High-Speed Data Transmission
  • Memory Interfacing
  • Data Buffering and Storage
  • Bus Driving and Isolation
  • Registered Data Transfer

Features

  • High-Speed Operation: Minimizes propagation delay and maximizes data throughput.
  • Registered Outputs: Provides data storage capability.
  • 3-STATE Outputs: Allows for bus isolation and prevents signal contention.
  • 16-Bit to 32-Bit Transceiver: Offers flexible data transfer options.
  • TTL-Compatible Inputs: Ensures easy interfacing with TTL logic.
  • Low Ground Bounce: Reduces noise and improves signal integrity.

Benefits

  • Improved System Performance: High-speed operation and registered outputs contribute to faster and more reliable data transfer.
  • Simplified System Design: TTL-compatible inputs simplify interfacing with existing logic.
  • Increased System Reliability: 3-STATE outputs prevent signal contention and ensure bus isolation.
  • Enhanced Flexibility: The transceiver function offers flexible data transfer options.
  • Reduced Noise: Low ground bounce minimizes noise and improves signal integrity.

Additional Details

The IDT74FCT163244CPA operates over a standard industrial temperature range. It is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Detailed electrical characteristics, such as propagation delay specifications, output drive current, setup and hold times, and input/output voltage levels, can be found in the product datasheet provided by IDT.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2746 $63.7300
115+ $1.0459 $120.2785
175+ $1.0132 $177.3100
240+ $0.9805 $235.3200
305+ $0.9478 $289.0790
410+ $0.8498 $348.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess