EN
  • EN
  • DE

IDT74FCT163245APV

Part No IDT74FCT163245APV
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS 16-BIT BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184955-IDT74FCT163245APV
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163245APV CAD Model

Description

The IDT74FCT163245APV is a 16-bit to 32-bit transceiver from Integrated Device Technology (IDT), designed for high-speed bidirectional data transfer in various digital systems. This device belongs to the FCT (Fast CMOS Technology) family, known for its low power consumption and high performance. Its primary function is to isolate and drive high-capacitance loads in memory systems and data buses.

Applications:

  • Memory Interfacing
  • Data Bus Isolation
  • High-Capacitance Load Driving
  • Bidirectional Data Transfer
  • Level Translation

Features:

  • 16-Bit to 32-Bit Transceiver: Allows flexible data transfer between 16-bit and 32-bit buses.
  • Fast CMOS Technology (FCT): Provides high-speed operation with minimal power dissipation.
  • TTL-Compatible Inputs: Enables easy interfacing with TTL logic levels.
  • Bidirectional Data Flow: Supports data transfer in both directions, simplifying data routing.
  • Three-State Outputs: Allows for bus isolation and multiple devices to share the same bus.
  • Low Ground Bounce: Minimizes noise and improves signal integrity.

Benefits:

  • High-Speed Performance: FCT technology ensures fast data transfer rates, enhancing system performance.
  • Improved Signal Integrity: Low ground bounce and controlled output impedance reduce noise and improve signal quality.
  • Flexible Data Routing: Bidirectional data flow simplifies the design of complex data paths.
  • Easy System Integration: TTL-compatible inputs facilitate interfacing with various logic families.
  • Reduced Power Consumption: Low power dissipation minimizes heat generation and extends battery life.

Additional Details:

The IDT74FCT163245APV typically operates from a 5V supply and features propagation delays of a few nanoseconds. The APV suffix usually indicates the package type, which is commonly a thin quad flatpack (TQFP) or similar surface-mount package, designed for efficient board utilization. The device is designed to meet industry standards for noise and signal integrity.

This transceiver is used in various applications, including high-performance workstations, servers, and networking equipment. Its ability to drive high-capacitance loads and provide bidirectional data transfer makes it a versatile component in digital system design.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5867 $60.9739
40+ $2.9429 $117.7160
61+ $2.8510 $173.9110
84+ $2.7590 $231.7560
109+ $2.6670 $290.7030
145+ $2.3911 $346.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess