EN
  • EN
  • DE

IDT74FCT163344CPA

Part No IDT74FCT163344CPA
Manufacturer IDT, Integrated Device Technology Inc
Description 3.3V CMOS ONE-TO-FOUR ADDRESS/CLOCK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184958-IDT74FCT163344CPA
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163344CPA CAD Model

Description

The IDT74FCT163344CPA is a 16-bit registered transceiver with parity from Integrated Device Technology (IDT). This high-performance device is designed for high-speed data transfer and is commonly used in memory interfacing and data communication applications. It combines the functions of a transceiver and a register, providing efficient data buffering and transmission.

Applications:

  • Memory interfacing
  • Data communication
  • High-speed data transfer
  • Registered bus transceivers
  • Parity checking systems
  • Data buffering

Features:

  • 16-bit transceiver
  • Registered outputs
  • Parity generation and checking
  • High-speed operation
  • Low ground bounce
  • TTL-compatible inputs
  • 3-state outputs
  • Available in DIP package

Benefits:

  • Efficient data buffering and transmission
  • Improved signal integrity
  • High-speed data transfer
  • Error detection through parity checking
  • Reduced system noise due to low ground bounce
  • Simplified system design

The IDT74FCT163344CPA is particularly useful in applications requiring reliable and high-speed data transfer between memory and other system components. The registered outputs provide a stable and synchronized data output, improving signal integrity. The parity generation and checking feature allows for error detection, ensuring data accuracy. The low ground bounce characteristics minimize system noise and improve overall system performance. The TTL-compatible inputs simplify interfacing with standard logic circuits. The 3-state outputs allow for multiple devices to share a common bus. Overall, the IDT74FCT163344CPA offers a high-performance and reliable solution for data buffering and transmission in a variety of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess