EN
  • EN
  • DE

IDT74FCT240D

Part No IDT74FCT240D
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BUFFER/LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184992-IDT74FCT240D
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IDT74FCT240D CAD Model

Description

The IDT74FCT240D is an octal buffer/line driver with inverted 3-state outputs. It is designed for high-speed, low-power operation and is part of the IDT FCT (Fast CMOS Technology) family. The inverted outputs provide a complementary signal compared to the input, and the 3-state functionality enables easy bus interfacing without loading the bus when the device is disabled.

Applications

  • Memory address drivers (inverted)
  • Clock drivers (inverted)
  • Line drivers for data transmission (inverted)
  • Bus interface (inverted)
  • General-purpose logic (inverting)

Features

  • Octal buffer/line driver
  • Inverted 3-state outputs
  • High-speed operation
  • Low power consumption
  • TTL-compatible inputs
  • DIP (Dual In-Line Package)

Benefits

  • Improved system performance due to high-speed data transfer
  • Reduced power consumption
  • Simplified bus interface with 3-state outputs
  • Easy integration with TTL-based systems
  • Provides inverted logic function

Additional Details

The IDT74FCT240D operates with a supply voltage of 5V. Its typical propagation delay is around 4-6 ns, making it suitable for high-speed applications. The inverted 3-state outputs provide an inverted version of the input signal and allow for bus isolation when the device is disabled. The TTL-compatible inputs make it compatible with other TTL logic devices. The DIP package provides through-hole mounting. The device is commonly used where an inverted buffered signal is required, such as in certain address decoding or signal conditioning applications.

This octal buffer/line driver is designed for applications requiring signal inversion combined with buffering and driving capability. The 3-state outputs prevent bus loading when the device is inactive, ensuring efficient bus operation. The combination of high speed and low power consumption contributes to overall system efficiency. The IDT74FCT240D provides a reliable solution for inverting and driving signals in various digital circuits. It is often utilized to drive memory address lines with inverted polarity or to provide inverted control signals in digital systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess