EN
  • EN
  • DE

IDT74FCT244ATPY8

Part No IDT74FCT244ATPY8
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825680-IDT74FCT244ATPY8
Ultra Librarian 3D Model Ultra Librarian IDT74FCT244ATPY8 CAD Model

Description

The IDT74FCT244ATPY8 is an octal buffer/line driver with 3-state outputs. This device is part of IDT's FCT (Fast CMOS Technology) family, offering high-speed performance and low power consumption, making it suitable for a wide range of digital applications.

Applications:

  • Memory address drivers
  • Clock drivers
  • Bus interface
  • Data transmission

Features:

  • High-speed operation: Fast propagation delays ensure quick signal transmission.
  • Low power consumption: CMOS technology minimizes power dissipation.
  • 3-state outputs: Allows multiple devices to share a common bus.
  • Octal configuration: Provides eight independent buffer/driver channels.
  • TTL compatible inputs: Interfaces easily with TTL logic levels.

Benefits:

  • Improved system performance: High-speed operation reduces signal delays.
  • Reduced power consumption: Low power dissipation extends battery life in portable applications and reduces overall system power requirements.
  • Flexible bus interface: 3-state outputs enable efficient data sharing.
  • Simplified system design: Octal configuration reduces component count.
  • Easy integration: TTL compatibility simplifies interfacing with existing TTL logic.

Additional Details:

The IDT74FCT244ATPY8 operates over a wide temperature range. The 3-state outputs are controlled by an output enable (OE) input. When OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state. This allows multiple devices to be connected to the same bus, with only one device actively driving the bus at any given time. The device is typically supplied in a TSSOP package.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9298 $60.4370
155+ $0.7635 $118.3425
235+ $0.7392 $173.7120
325+ $0.7149 $232.3425
420+ $0.6918 $290.5560
560+ $0.6202 $347.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess