EN
  • EN
  • DE

IDT74FCT245AP

Part No IDT74FCT245AP
Manufacturer IDT, Integrated Device Technology Inc
Description FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184998-IDT74FCT245AP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT245AP CAD Model

Description

The IDT74FCT245AP is an octal transceiver with 3-state outputs from Integrated Device Technology (IDT). It's designed for high-speed, bidirectional data transfer between buses or systems. This device is commonly used in applications such as memory interfacing, data communication, and bus driving.

Applications:

  • Bus interface
  • Memory interfacing
  • Data communication
  • Microprocessor systems
  • Peripheral device interfacing

Features:

  • Octal bidirectional transceiver
  • 3-state outputs
  • High-speed operation
  • TTL-compatible inputs
  • Low ground bounce
  • Available in DIP package

Benefits:

  • Efficient bidirectional data transfer
  • Isolation of buses
  • High-speed data transmission
  • Reduced noise
  • Easy integration with TTL logic

The IDT74FCT245AP is particularly useful in applications where bidirectional data flow is required between two buses or systems that might have different voltage levels or signal characteristics. The 3-state outputs allow the device to be disconnected from the bus, preventing it from interfering with other devices. Its high-speed operation ensures minimal data transfer delays. TTL-compatible inputs simplify interfacing with standard logic circuits. The low ground bounce helps to reduce noise in the system. It's a reliable and efficient solution for a variety of bidirectional data transfer needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess