EN
  • EN
  • DE

IDT74FCT3807PYG

Part No IDT74FCT3807PYG
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SSOP20
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 738675-IDT74FCT3807PYG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT3807PYG CAD Model

Description

The IDT74FCT3807PYG is a high-performance clock driver designed to distribute clock signals with minimal skew and jitter. It's part of IDT's FCT (Fast CMOS Technology) family, offering high-speed operation and low power consumption.

Applications

  • Clock distribution networks
  • High-performance computing
  • Networking equipment
  • Telecommunications systems
  • Server applications

Features

  • High-speed clock distribution
  • Low skew between outputs
  • Low jitter performance
  • Operating frequency up to 200 MHz
  • 3.3V power supply operation
  • Eight output channels
  • Output enable control
  • Available in a TSSOP package

Benefits

  • Improved system timing accuracy due to low skew and jitter
  • Increased system performance with high-speed clock distribution
  • Reduced power consumption compared to other clock driver solutions
  • Simplified system design with output enable control
  • Compact design due to small TSSOP package

Additional Details

The IDT74FCT3807PYG clock driver is specifically designed for applications requiring precise clock signal distribution. Its low skew characteristics ensure that clock signals arrive at different parts of the system at virtually the same time, minimizing timing errors and improving overall system performance. The device also offers excellent jitter performance, which further enhances the reliability and stability of clock signals.

The eight output channels allow the clock signal to be distributed to multiple destinations simultaneously. The output enable control provides additional flexibility, enabling the clock signal to be turned on or off as needed. The 3.3V power supply operation makes it compatible with a wide range of systems. The TSSOP (Thin Shrink Small Outline Package) provides a compact footprint, saving valuable board space. This clock driver is suitable for high-performance computing, networking, telecommunications, and server applications where accurate and reliable clock signal distribution is essential.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess