EN
  • EN
  • DE

IDT74FCT821ASO

Part No IDT74FCT821ASO
Manufacturer IDT, Integrated Device Technology Inc
Description HIGH-PERFORMANCE CMOS BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1185067-IDT74FCT821ASO
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT821ASO CAD Model

Description

The IDT74FCT821ASO is a 10-bit bus interface register manufactured by IDT (Integrated Device Technology). It is part of the Fast CMOS Technology (FCT) family, offering high-speed performance and low power consumption. This register is designed for temporary storage and buffering of data in digital systems.

Applications:

  • Data buffering: Used as a temporary storage element for data being transferred between different parts of a system.
  • Address latching: Used to latch address signals in memory systems.
  • I/O port expansion: Used to expand the number of I/O ports in a microcontroller or microprocessor system.
  • Data multiplexing: Used to multiplex data from multiple sources onto a single bus.
  • System Interconnect: Connects different parts of the system

Features:

  • 10-bit register: Stores 10 bits of data simultaneously.
  • High-speed operation: Offers fast propagation delays for high-performance applications.
  • Low power consumption: Minimizes power dissipation for energy-efficient operation.
  • TTL-compatible inputs: Ensures easy interfacing with TTL logic devices.
  • Three-state outputs: Allows multiple devices to share the same bus.
  • SOIC package: Available in a Small Outline Integrated Circuit (SOIC) package for surface-mount assembly.

Benefits:

  • Improved system performance: Fast propagation delays enhance overall system speed.
  • Reduced power consumption: Low power operation extends battery life in portable applications.
  • Simplified system design: TTL compatibility simplifies interfacing with other logic devices.
  • Increased flexibility: Three-state outputs allow for easy bus sharing.
  • Compact size: SOIC package minimizes board space requirements.

Additional Details:

The IDT74FCT821ASO operates from a single 5V power supply. It features a parallel load capability, allowing all 10 bits to be loaded simultaneously. The device is typically used in memory systems, data acquisition systems, and industrial control systems. The datasheet provides detailed information on electrical characteristics, timing specifications, and package dimensions. Key specifications include input voltage levels, output drive current, propagation delays, and power dissipation. The datasheet also includes timing diagrams illustrating the device's operation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess