The IDT74LVCH16245APAG is a 16-bit bus transceiver from IDT's Low-Voltage CMOS with High-Speed (LVCH) family. This transceiver is designed for high-speed, low-power bidirectional data transfer between two buses. It features direction control and output enable pins, allowing for flexible control of data flow. The device is commonly used in applications where data needs to be transferred between memory, processors, or other peripherals in a system.
Applications
- Bidirectional bus transceiver
- Memory interface
- Data buffering
- Isolation of buses
- High-speed data transfer
Features
- 16-bit bidirectional data transceiver
- Low-Voltage CMOS with High-Speed (LVCH) technology
- High-speed operation
- Low power consumption
- Direction control pin
- Output enable pin
- TTL-compatible inputs
- 3-state outputs
Benefits
- Enables high-speed bidirectional data transfer between buses.
- Provides efficient data buffering.
- Allows for isolation of buses when needed.
- Reduces power consumption.
- Simplifies control of data flow with direction and output enable pins.
- Compatible with TTL logic levels.
Additional Details
The IDT74LVCH16245APAG operates over a voltage range of 2.7V to 3.6V and is characterized by its high-speed switching performance and low static power consumption. The direction control (DIR) input determines the direction of data flow through the transceiver, while the output enable (OE) input controls whether the outputs are active or in a high-impedance state. The 3-state outputs allow the device to be disconnected from the bus, enabling other devices to use the bus without contention. This transceiver is commonly used in memory interfaces, backplane transceivers, and other high-speed data transfer applications.