EN
  • EN
  • DE

IDT82P2284BBG

Part No IDT82P2284BBG
Manufacturer IDT, Integrated Device Technology Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case BGA
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 746173-IDT82P2284BBG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT82P2284BBG CAD Model

Description

The IDT82P2284BBG is a T1/E1 transceiver manufactured by IDT (Integrated Device Technology). It is designed to interface between T1/E1 lines and backplane interfaces in telecommunications and networking equipment. These transceivers provide the necessary functions for transmitting and receiving data over T1/E1 networks.

Applications

  • Telecommunications Equipment: Used in central office switches, PBXs, and other telecommunications equipment.
  • Networking Equipment: Providing T1/E1 connectivity in routers, switches, and multiplexers.
  • Voice over IP (VoIP) Gateways: Interfacing between T1/E1 lines and IP networks.
  • Wireless Base Stations: Providing T1/E1 backhaul connectivity for wireless base stations.
  • Data Communication Equipment: Used in equipment that requires T1/E1 connectivity.

Features

  • T1/E1 Transceiver: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) data rates.
  • Line Interface Unit (LIU): Provides the physical interface to the T1/E1 line.
  • Clock Recovery: Recovers the clock signal from the incoming T1/E1 data stream.
  • Jitter Attenuation: Reduces jitter in the received data stream.
  • Backplane Interface: Interfaces with backplane buses for data transfer.
  • Loopback Testing: Supports loopback testing for diagnostics and troubleshooting.

Benefits

  • T1/E1 Connectivity: Provides reliable T1/E1 connectivity for telecommunications and networking applications.
  • High Performance: Enables high-speed data transmission over T1/E1 networks.
  • Integrated Functions: Reduces the need for external components, simplifying system design.
  • Compliance with Standards: Ensures compliance with industry standards for T1/E1 communication.

Additional Details

The IDT82P2284BBG T1/E1 transceiver provides essential functions for interfacing with T1/E1 lines in telecommunications and networking equipment. Specific details regarding the operating voltage, temperature range, package type, and other technical specifications can be found in the official IDT datasheet for this part number. The datasheet is crucial for determining its suitability for specific applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $51.7745 $51.7745
3+ $42.4817 $127.4451
4+ $41.1541 $164.6164
6+ $39.8266 $238.9596
7+ $38.4990 $269.4930
9+ $34.5164 $310.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess