EN
  • EN
  • DE

IDT89HM0312G2PSZBBCG

Part No IDT89HM0312G2PSZBBCG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1317+
Reference case BGA
Manufacturer IDT, Integrated Device Technology Inc
Manufacturer Homepage www.idt.com
Win Source Part Number 753619-IDT89HM0312G2PSZBBCG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT89HM0312G2PSZBBCG CAD Model

Description

The IDT89HM0312G2PSZBBCG is a high-performance, low-power PCIe Gen3 timing endpoint buffer from IDT (Integrated Device Technology), now part of Renesas. This device is designed to meet the stringent timing requirements of PCIe Gen3 applications, ensuring signal integrity and reliable data transfer.

Applications

  • PCIe Gen3 endpoint devices: Network Interface Cards (NICs), storage controllers, and other peripherals requiring PCIe connectivity.
  • Servers and workstations: Used in server and workstation motherboards to distribute clock signals to PCIe slots.
  • Embedded systems: Suitable for embedded systems that require high-speed PCIe communication.
  • Data acquisition systems: Employed in systems where precise timing is crucial for accurate data sampling and transmission.
  • Industrial automation: Used in industrial control systems where reliable PCIe communication is needed for real-time data processing.

Features

  • PCIe Gen3 compliant: Meets the specifications for PCIe Gen3 signaling, supporting data rates up to 8 GT/s.
  • Low power consumption: Designed for energy-efficient operation, minimizing heat dissipation.
  • Integrated termination resistors: Simplifies board layout and reduces component count.
  • Flexible clock configuration: Offers various clock output frequencies to support different system requirements.
  • Small package size: Available in a compact package for space-constrained applications.

Benefits

  • Improved signal integrity: Ensures reliable data transfer over PCIe links, reducing the risk of errors.
  • Reduced system cost: Integrated features minimize the need for external components.
  • Simplified design: Flexible clock configuration options simplify system design and validation.
  • Enhanced system performance: High-speed PCIe connectivity enables faster data transfer rates.
  • Lower power consumption: Reduces overall system power consumption and improves energy efficiency.

Additional Details

The IDT89HM0312G2PSZBBCG operates from a 3.3V supply voltage and is available in a space-saving package. It features integrated termination resistors that help to improve signal integrity and reduce board space. The device is characterized for operation over the industrial temperature range, making it suitable for use in harsh environments. It supports various clock output frequencies, allowing designers to optimize the clocking scheme for their specific application.

Furthermore, the IDT89HM0312G2PSZBBCG offers excellent jitter performance, which is critical for maintaining signal integrity in high-speed PCIe systems. The device's low power consumption makes it an ideal choice for battery-powered and energy-sensitive applications.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess