EN
  • EN
  • DE

MK712S

Part No MK712S
Manufacturer IDT, Integrated Device Technology Inc
Catalog Data Acquisition - Touch Screen Controllers
Description Touch Screen Controller | IC SCREEN CNTRL 12BIT 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tube
Status Obsolete
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface Parallel
Supply Voltage (V) 3V ~ 5.5V
Supply Current 5mA
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MK712
Manufacturer Pack Quantity 26
MSL Level 1 (Unlimited)
Win Source Part Number 1223974-MK712S
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK712S CAD Model

Description

The IDT, Integrated Device Technology Inc.

  • Supply and Demand Status: Limited
  • Application: Suitable for use in various electronic devices
  • Package: Tube
  • Supplier Device Package: 28-SOIC
  • Resolution: 12 bits
  • Supply Voltage: 3V to 5.5V

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive 12 b I2C, SPI Interface 176-LQFP (24x24)
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Analog Devices Inc.
Touchscreen Controller 4 Wire Resistive 12 b I2C, Serial Interface 16-TSSOP
Lowest to $8.7314
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Infineon Technologies
Touchscreen Controller Interface
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess