EN
  • EN
  • DE

TMS320DM8148SCYE1

Part No TMS320DM8148SCYE1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 684FCBGA / DSP Floating-Point 32bit 1GHz 6000MIPS 684-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series DM81x Video SOC, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface CAN, Ethernet, I2C, McASP, McBSP, MMC/SD/SDIO, SATA, SPI, UART, USB
Clock Rate 700MHz DSP, 1GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 684-BFBGA, FCBGA
Manufacturer Package 684-FCBGA (23x23)
Win Source Part Number 797449-TMS320DM8148SCYE1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM8148
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM8148SCYE1 CAD Model

Description

The TMS320DM8148SCYE1 is a highly integrated, powerful digital media processor from Texas Instruments (TI), designed to meet the demanding requirements of high-performance multimedia and computing applications. This processor is part of TI’s DaVinci series, which is renowned for its advanced multimedia processing capabilities, and it's specifically engineered to deliver high-definition (HD) video, image, and graphics processing, along with general-purpose computing.

At the heart of the TMS320DM8148SCYE1 is an ARM Cortex-A8 core that operates at speeds up to 1GHz, providing a robust platform for running a high-level operating system like Linux or Android. This core is complemented by a TI C674x DSP core, which is optimized for digital signal processing tasks, such as audio and video encoding/decoding, image processing, and analytics. The DSP core can run up to 800MHz, offering developers the flexibility to balance performance and power consumption.

The TMS320DM8148SCYE1 comes equipped with a rich set of peripherals and interfaces, including multiple high-definition video input and output ports, dual DDR2/DDR3 memory interfaces, and a host of connectivity options such as Gigabit Ethernet, PCI Express, SATA, USB 2.0, and HDMI. This allows for seamless integration with a wide range of external devices and systems, making it an ideal choice for applications in surveillance, digital signage, medical imaging, and more.

The integrated SGX530 3D graphics engine enables sophisticated graphical user interfaces and immersive 3D graphics, enhancing the user experience in interactive applications. Furthermore, the processor's power-efficient design ensures that systems built with the TMS320DM8148SCYE1 can maintain a low thermal footprint, which is crucial for fanless and compact designs.

In summary, the TMS320DM8148SCYE1 by Texas Instruments is a versatile and powerful multimedia processor that combines high-performance ARM and DSP cores, advanced graphics capabilities, and a comprehensive set of interfaces. It is designed to support the development of next-generation multimedia products that require intense processing power, rich multimedia features, and high levels of integration.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.6172 $55.6172
3+ $45.6346 $136.9038
4+ $44.2085 $176.8340
5+ $42.7824 $213.9120
7+ $41.3564 $289.4948
9+ $37.0781 $333.7029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess