EN
  • EN
  • DE

OB1203SD-C4V

Part No OB1203SD-C4V
Manufacturer IDT, Integrated Device Technology Inc
Catalog Specialized Sensors
Description SENSOR BIOMONITOR I2C OUTPUT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201906-OB1203SD-C4V
Win Source Part Number Cross
Manufacturer IDT, Integrated Device Technology Inc
Category Sensors, Transducers Specialized Sensors
Package Tray
Product Status Last Time Buy
Sensor Type Biomonitoring Sensor
Output Type I²C
Operating Temperature -40°C ~ 85°C
Operating Temperature OB1203
Ultra Librarian 3D Model Ultra Librarian OB1203SD-C4V CAD Model

Description

The OB1203 biomonitoring sensor from IDT, Integrated Device Technology Inc, is a specialized sensor designed for monitoring biological parameters.

  • Output Type: I²C
  • Temperature Range: -40°C to 85°C
  • Packaging: Tray
  • Status: Last-time buy
  • Series: OB1203
  • Manufacturer: IDT, Integrated Device Technology Inc

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
SENSOR K7L LIQ LEAK OPEN COL OUT
Need more? Email Us
Omron
SENS RELAY TIMER 7M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 40M
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 220VAC PLUG-IN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0464 $52.3200
120+ $0.8586 $103.0320
185+ $0.8318 $153.8830
250+ $0.8049 $201.2250
325+ $0.7781 $252.8825
435+ $0.6976 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,618 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess