EN
  • EN
  • DE

QS32384Q

Part No QS32384Q
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286174-QS32384Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS32384Q CAD Model

Description

The QS32384Q is a high-speed CMOS bus switch from IDT (Integrated Device Technology). This device is designed for applications requiring minimal propagation delay and low on-resistance, ensuring high signal integrity. It serves as a bidirectional switch, allowing data to flow in either direction between two ports. It's commonly used in data multiplexing, signal routing, and other applications where high-speed switching is critical.

Applications

  • Data Multiplexing and Demultiplexing
  • Bus Isolation
  • Signal Routing
  • Memory Interleaving
  • Hot-Swapping Applications

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Minimal Propagation Delay: Ensures fast switching speeds.
  • CMOS Technology: Provides low power consumption.
  • Bidirectional Switching: Allows data flow in both directions.
  • TTL-Compatible Inputs: Enables easy interfacing with TTL logic.
  • Wide Operating Voltage Range: Suitable for various power supply voltages.

Benefits

  • Improved Signal Integrity: Low on-resistance ensures clean signal transmission.
  • High-Speed Performance: Minimal propagation delay allows for fast data transfer rates.
  • Reduced Power Consumption: CMOS technology minimizes power dissipation.
  • Flexibility in Design: Bidirectional switching provides versatile routing options.
  • Easy Integration: TTL-compatible inputs simplify interfacing with existing systems.
  • Enhanced System Reliability: Robust design and wide operating voltage range contribute to system stability.

Additional Details

The QS32384Q is typically available in a small surface-mount package for efficient board space utilization. It is designed to minimize crosstalk between channels, further enhancing signal integrity. The device operates over a wide temperature range, making it suitable for various operating environments. It's frequently employed in systems where high bandwidth and low latency are paramount.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess