EN
  • EN
  • DE

QS3245SO

Part No QS3245SO
Manufacturer IDT, Integrated Device Technology Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer IDT, Integrated Device Technology Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834722-QS3245SO
Ultra Librarian 3D Model Ultra Librarian QS3245SO CAD Model

Description

The QS3245SO is a high-speed CMOS bus switch manufactured by IDT (Integrated Device Technology). It is designed to isolate or connect different segments of a data bus with minimal signal degradation. This device is commonly used in applications requiring multiplexing, demultiplexing, or signal isolation.

Applications:

  • Bus Isolation: Used to isolate sections of a data bus to prevent signal contention or interference.
  • Multiplexing/Demultiplexing: Employed for switching data between multiple sources and destinations.
  • Hot Swapping: Provides a safe way to insert or remove cards from a live system.
  • Memory Switching: Used to switch between different memory banks or devices.

Features:

  • Low On-Resistance: Minimizes signal loss and distortion.
  • High Bandwidth: Supports high-speed data transfer rates.
  • Fast Switching Speed: Provides rapid switching between different bus segments.
  • CMOS Technology: Offers low power consumption.
  • SOIC Package: Available in a small outline integrated circuit (SOIC) package for easy surface mounting.

Benefits:

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Enhanced System Performance: High bandwidth supports high-speed data transfer.
  • Simplified Design: Easy to integrate into existing systems.
  • Reduced Power Consumption: CMOS technology minimizes power consumption.
  • Increased Reliability: Robust design ensures reliable operation.

Additional Details:

The QS3245SO has specific propagation delay characteristics detailed in its datasheet. It is typically powered by a 3.3V or 5V supply. The datasheet provides comprehensive information, including switching characteristics, voltage levels, and timing diagrams. IDT offers extensive technical support to assist engineers in implementing this bus switch effectively in their designs.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4635 $57.9375
305+ $0.3804 $116.0220
475+ $0.3684 $174.9900
650+ $0.3566 $231.7900
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess