EN
  • EN
  • DE

QS32V245Q

Part No QS32V245Q
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286203-QS32V245Q
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS32V245Q CAD Model

Description

The QS32V245Q, produced by IDT (Integrated Device Technology Inc), is a high-speed CMOS 3.3V or 5V 32-Bit Bus Switch with integrated level shifting. This device is optimized for high-performance applications requiring minimal propagation delay and signal distortion. The level shifting capability allows interfacing between different voltage domains, making it suitable for mixed-voltage systems.

Applications

  • Mixed-voltage systems
  • Data bus switching
  • Memory interfacing
  • Level translation between 3.3V and 5V systems
  • Networking equipment

Features

  • Integrated Level Shifting: Allows seamless interfacing between 3.3V and 5V logic levels.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • Fast Switching Speed: Reduces propagation delay, improving system performance.
  • Bi-Directional Data Flow: Permits data to travel in either direction.
  • Low Power Consumption: CMOS technology for efficient power usage.
  • TTL-Compatible Control Inputs: Easy interfacing with TTL logic.

Benefits

  • Simplifies Mixed-Voltage Designs: Eliminates the need for external level shifters.
  • Improved Signal Integrity: Low on-resistance ensures signal quality.
  • Enhanced System Performance: Fast switching speed reduces latency.
  • Increased Design Flexibility: Bi-directional data flow simplifies routing.
  • Reduced Power Consumption: CMOS design minimizes power dissipation.
  • Easy Integration: TTL-compatible inputs simplify interfacing with other components.

Additional Details

The QS32V245Q provides a low-resistance path for data transmission, minimizing signal degradation. The level shifting functionality is essential for systems operating with multiple voltage domains. Enable and disable controls are typically provided to isolate bus segments and manage power. The operating temperature range is usually from -40°C to +85°C. The device's quick switching characteristics make it ideal for applications where data transfer speed is critical.

You May Also Be Interested in

Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4969 $59.8760
95+ $1.2289 $116.7455
150+ $1.1897 $178.4550
205+ $1.1515 $236.0575
260+ $1.1134 $289.4840
350+ $0.9979 $349.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess