The QS74FCT2257ATQX from IDT (Integrated Device Technology) is a high-speed, low-power 2-to-1 multiplexer/demultiplexer. This device is part of IDT's QS74FCT family, known for their high-performance CMOS logic. It operates on a 5V supply voltage and is characterized for operation from -40°C to +85°C. The ATQX package typically indicates a specific packaging and temperature grade.
Applications:
- Data selection and routing in high-speed digital systems.
- Memory address decoding.
- Bus isolation and multiplexing.
- Signal switching in communication systems.
- Redundant system switching.
Features:
- 2-to-1 multiplexer/demultiplexer.
- High-speed operation: tpd = 4.0 ns (typical).
- Low power consumption.
- TTL-compatible inputs.
- 3-state outputs for bus interface.
- Available in SSOP package.
Benefits:
- Increased system throughput due to fast switching speeds.
- Reduced power consumption, enhancing energy efficiency.
- Easy interface with TTL logic circuits.
- Versatile application in both multiplexing and demultiplexing scenarios.
- High reliability due to robust design and manufacturing.
Additional Details:
The QS74FCT2257ATQX provides a flexible solution for data selection and routing, allowing designers to switch between two data sources or direct a single data stream to one of two destinations. Its high-speed performance minimizes propagation delays, ensuring minimal impact on system timing. The 3-state outputs enable the device to be connected directly to a bus without causing contention. The SSOP (Shrink Small Outline Package) offers a compact footprint for space-constrained applications. The low power consumption of the device contributes to overall system efficiency. The device incorporates internal clamp diodes to provide input protection against voltage transients. It's designed to minimize ground bounce and ringing, which are critical for signal integrity in high-speed systems. The QS74FCT2257ATQX is built with advanced CMOS technology for superior performance and reliability. The A in ATQX denotes an industrial temperature range ensuring stability in harsher environments. The 'TQX' typically refers to a specific package variation and testing level.