The QS74FCT2541CTQ from IDT (Integrated Device Technology) is an octal buffer/line driver featuring 3-state outputs. It belongs to the QS74FCT family, known for its high-performance CMOS logic solutions. This device is designed for high-speed applications and typically operates on a 5V supply. The 'CTQ' likely designates a specific package and temperature grade.
Applications:
- Data bus buffering in high-speed systems.
- Address line driving for memory interfaces.
- Clock signal distribution for system timing.
- I/O port expansion for increased connectivity.
- General purpose logic signal buffering.
Features:
- Octal buffer/line driver configuration.
- High-speed operation with low propagation delay.
- Low power consumption for energy efficiency.
- TTL-compatible inputs for ease of integration.
- 3-state outputs to prevent bus contention.
- Non-inverting outputs to maintain signal polarity.
Benefits:
- Enhances system performance by minimizing signal propagation delays.
- Reduces power consumption, making it suitable for portable and energy-sensitive applications.
- Simplifies interfacing with TTL logic circuits.
- Prevents bus contention, enabling shared bus architectures.
- Maintains signal integrity by providing non-inverting outputs.
Additional Details:
The QS74FCT2541CTQ provides a solution for buffering and driving signals in digital systems. The octal configuration allows for simultaneous buffering of eight independent signals. Its 3-state outputs facilitate direct connection to a bus without causing contention. It functions as a non-inverting buffer, meaning the output signal matches the polarity of the input. TTL-compatible inputs offer seamless integration with TTL logic families. The 'CTQ' suffix typically refers to a specific package type and temperature range for guaranteed performance. This IC offers reduced propagation delay, leading to faster overall system performance. Internal ESD protection protects the device from electrostatic discharge. Its low power consumption reduces energy waste. The buffer ensures a stable output signal for downstream components. It operates using CMOS technology.