EN
  • EN
  • DE

QS74LCX162374PAX

Part No QS74LCX162374PAX
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 286348-QS74LCX162374PAX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS74LCX162374PAX CAD Model

Description

The QS74LCX162374PAX is a low-voltage CMOS 16-bit D-type flip-flop with 3-state outputs from IDT (Integrated Device Technology). This device is designed for high-speed, low-power applications requiring data storage and retrieval. It features a flow-through architecture for simplified board layout.

Applications

  • High-speed memory interfaces
  • Data buffering
  • Address buffering
  • Clock distribution
  • Networking equipment

Features

  • 16-bit configuration: Provides sixteen independent D-type flip-flops.
  • Low-voltage operation: Operates at 3.3V, reducing power consumption.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • 3-state outputs: Enables bus isolation and multiple device operation.
  • Flow-through architecture: Simplifies board layout and reduces signal reflections.
  • TTL-compatible inputs: Allows direct interface with TTL logic levels.

Benefits

  • Reduced power consumption: Low-voltage operation minimizes power usage, making it suitable for portable devices.
  • Improved system performance: High-speed operation enhances the overall speed of the system.
  • Simplified board design: The flow-through architecture reduces the need for complex routing.
  • Enhanced noise immunity: CMOS technology provides superior noise immunity, ensuring reliable operation in noisy environments.
  • Easy integration: TTL-compatible inputs simplify interfacing with existing logic circuits.

Additional Details

The QS74LCX162374PAX operates from a 3.0V to 3.6V power supply. It is available in a thin shrink small outline package (TSSOP). The device provides a high-speed, low-power solution for data storage applications. The operating temperature ranges from -40°C to +85°C.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess