EN
  • EN
  • DE

STMP1342L(TA3)

Part No STMP1342L(TA3)
Manufacturer IDT, Integrated Device Technology Inc
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 346841-STMP1342L(TA3)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STMP1342L(TA3) CAD Model

Description

The STMP1342L(TA3) is a System Transport and Media Processor (STMP) from IDT (Integrated Device Technology), designed for various multimedia applications. It is a highly integrated system-on-a-chip (SoC) solution that efficiently manages and processes audio and video data.

Applications:

  • Set-top boxes (STBs): Used in digital television set-top boxes for decoding and processing video and audio streams.
  • Digital media players: Integrated into media players to handle a variety of media formats and streaming protocols.
  • IPTV (Internet Protocol Television) systems: Employed in IPTV systems for decoding and displaying digital television content delivered over IP networks.
  • Digital signage: Used in digital signage applications for displaying multimedia content on screens in public places.
  • Home media servers: Integrated into home media servers for transcoding and streaming multimedia content to various devices within a home network.

Features:

  • High-performance processing core: Equipped with a powerful processing core capable of handling demanding multimedia tasks.
  • Video decoding and encoding: Supports a wide range of video codecs, including H.264, MPEG-2, and VC-1, for both decoding and encoding.
  • Audio decoding and encoding: Supports various audio codecs, such as MP3, AAC, and Dolby Digital, for high-quality audio processing.
  • Connectivity options: Offers a variety of connectivity options, including Ethernet, USB, and HDMI, for seamless integration with other devices.
  • Integrated memory controller: Features an integrated memory controller for efficient memory access and management.
  • Advanced security features: Incorporates security features to protect content and prevent unauthorized access.

Benefits:

  • Enhanced multimedia experience: Delivers a smooth and immersive multimedia experience with high-quality video and audio processing.
  • Reduced system cost: Integrates multiple functions into a single chip, reducing the overall system cost.
  • Simplified design: Simplifies system design by providing a comprehensive and easy-to-use solution.
  • Improved performance: Offers superior performance compared to discrete solutions, enabling faster and more efficient multimedia processing.
  • Reduced power consumption: Designed for low power consumption, making it suitable for portable and energy-efficient devices.

Additional Details:

The STMP1342L(TA3) typically supports various memory interfaces such as DDR2 or DDR3, and includes peripherals like UART, SPI, and I2C for interfacing with other components. It also features a sophisticated power management system to optimize power consumption based on the application's requirements. The specific package type is TA3, which often refers to a specific BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess