The STMP3520B144E-TA6 is a system-on-chip (SoC) media processor manufactured by IDT (Integrated Device Technology). It's designed for advanced multimedia applications, offering robust processing capabilities for audio, video, and graphics. This particular model comes in a 144-pin package, and the -TA6 likely designates specific packaging or testing characteristics.
Applications
- Portable media players
- Digital photo frames
- Audio recorders and players
- Handheld gaming devices
- Multimedia kiosks
Features
- High-performance ARM processor core
- Integrated audio and video codecs (e.g., MP3, AAC, H.264)
- Extensive memory interface support (e.g., SDRAM, Flash)
- LCD controller for display integration
- USB host/device controller
- Multiple serial communication interfaces (e.g., UART, SPI, I2C)
- GPIO pins for flexible peripheral control
- Low power consumption for extended battery life
- Advanced power management features
Benefits
- Reduced Bill of Materials (BOM) cost: The integrated nature of the SoC minimizes the need for external components.
- Faster time-to-market: The pre-integrated hardware and software reduce development effort.
- Improved system performance: The dedicated hardware accelerators provide optimal multimedia processing.
- Enhanced user experience: High-quality audio and video playback ensure customer satisfaction.
- Flexibility and scalability: The rich set of interfaces enables customization and expansion.
Additional Details
The STMP3520 family from IDT likely utilizes an ARM9 or ARM11 processor core, offering a balance between performance and power efficiency. The integrated audio codecs typically support a wide range of formats, including MP3, WMA, AAC, and WAV. Video codecs may include H.264, MPEG-4, and MJPEG. The memory interface supports various types of SDRAM and Flash memory, allowing for flexible storage options. The LCD controller is often configurable for different display resolutions and interfaces. The USB host/device controller enables connectivity to external devices. The inclusion of various serial communication interfaces allows for easy integration with sensors, peripherals, and other microcontrollers.
For detailed specifications, refer to the IDT datasheet for the STMP3520B144E-TA6.