EN
  • EN
  • DE

AL1220

Part No AL1220
Manufacturer ifm efector, inc.
Catalog Unclassified
Description IO-LINK MASTER POWERLINE; NUMBER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Sensor Interface Junction Blocks
Mfr ifm efector, inc.
Series -
Package Box
Product Status Active
Accessory Type Input, Output Unit
Color Orange
Features 8 Connector Opening, Dust Tight, Waterproof
For Use With/Related Products Circular Connectors
Material Polyamide
Shell Size - Insert M12
MSL Level Not Applicable
Win Source Part Number 1356085-AL1220
Ultra Librarian 3D Model Ultra Librarian AL1220 CAD Model

Description

The 1172525 is a sensor interface junction block designed and manufactured by ifm efector, inc.

  • Category: Sensors, Transducers
  • Package: M12 Shell Size - Insert
  • Connector Openings: 8
  • Connector Type: Circular
  • Features: Dust Tight and Waterproof
  • Color: Orange
  • Material: Polyamide
  • Accessory Type: Input and Output Unit
  • Suitable For Use With: Circular Connectors
  • Product Status: Active

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.3098
Qualcomm
Linear IC
Lowest to $72.7612
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess