EN
  • EN
  • DE

IMP38HC43EMA/T

Part No IMP38HC43EMA/T
Manufacturer IMP, Inc
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0346
Reference case MSOP8
Manufacturer IMP, Inc
Manufacturer Homepage www.ds-imp.com.cn/index.asp
RoHS State Request Verification
Win Source Part Number 753656-IMP38HC43EMA/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMP38HC43EMA/T CAD Model

Description

The IMP38HC43EMA/T is a high-performance, low-power voltage regulator manufactured by IMP, Inc. It is designed to provide a stable and efficient power supply for various electronic devices. This regulator is part of a family of voltage regulators known for their compact size and robust performance.

Applications

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Wireless communication devices
  • Industrial control systems

Features

  • High efficiency: Ensures minimal power loss and extends battery life.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Over temperature protection: Shuts down the regulator to prevent overheating.
  • Short circuit protection: Protects the device from damage due to short circuits.
  • Fixed output voltage: Provides a stable and precise output voltage.
  • Compact package: Allows for easy integration into small devices.

Benefits

  • Extended battery life: High efficiency minimizes power consumption.
  • Reliable performance: Integrated protection features ensure stable operation.
  • Simplified design: Fixed output voltage reduces the need for external components.
  • Reduced heat dissipation: High efficiency results in less heat generated.
  • Compact size: Suitable for space-constrained applications.

Additional Details

The IMP38HC43EMA/T is typically available in a small surface-mount package. It operates over a wide input voltage range and provides a stable output voltage under varying load conditions. The device is designed to meet stringent industry standards for safety and reliability. The regulator's internal circuitry includes a bandgap reference, error amplifier, and power transistor, all optimized for low-power operation. Its thermal shutdown feature activates when the junction temperature exceeds a predetermined threshold, preventing damage to the regulator. The overcurrent protection limits the output current, protecting both the regulator and the load from damage.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess