EN
  • EN
  • DE

2SB1171A

Part No 2SB1171A
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125900-2SB1171A
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1171A CAD Model

Description

The 2SB1171A is a PNP silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in low-frequency power amplifier applications and switching circuits. This transistor is characterized by its high collector current and low saturation voltage.

Applications

  • Low-frequency power amplifiers
  • Switching circuits
  • DC-DC converters
  • Motor control circuits
  • General-purpose amplification

Features

  • High collector current (IC = -7A)
  • Low saturation voltage (VCE(sat) = -0.5V max)
  • High power dissipation (PC = 30W)
  • High hFE
  • Complementary to 2SD1764A

Benefits

  • Provides high output power in amplifier circuits.
  • Efficient switching performance due to low saturation voltage.
  • Suitable for high-current applications.
  • Easy to use in complementary push-pull configurations.
  • Reliable performance in a variety of circuits.

Additional Details

The 2SB1171A transistor is typically supplied in a TO-220 package. It has a collector-emitter voltage (VCEO) of -60V, a collector-base voltage (VCBO) of -60V, and an emitter-base voltage (VEBO) of -5V. The DC current gain (hFE) typically ranges from 80 to 240. The operating and storage junction temperature range is -55°C to +150°C. The transistor is designed for through-hole mounting. This component is often used in audio amplifier stages and power supply circuits where a reliable and efficient PNP transistor is needed.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess