EN
  • EN
  • DE

2SC2238A

Part No 2SC2238A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036917-2SC2238A
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2238A CAD Model

Description

The 2SC2238A is an NPN silicon epitaxial transistor manufactured by Inchange Semiconductor Company Limited. This transistor is designed for audio power amplifier applications.

Applications:

  • Audio Power Amplifiers: Used in audio power amplifier circuits for sound systems.
  • Output Stages: Employed as an output transistor in amplifier circuits.
  • Consumer Electronics: Found in various consumer electronic devices.
  • Audio Equipment: Integrated into audio equipment for signal amplification.
  • General Purpose Amplification: Suitable for general purpose amplification.

Features:

  • NPN Silicon Epitaxial Transistor: Utilizes NPN silicon epitaxial technology.
  • High Collector Current: Designed to handle a significant collector current.
  • Low Saturation Voltage: Exhibits low saturation voltage for efficient operation.
  • High Power Dissipation: Provides high power dissipation capability.
  • Excellent Linearity: Offers excellent linearity in amplification.

Benefits:

  • Efficient Audio Amplification: Delivers efficient audio amplification with minimal distortion.
  • High Power Output: Provides high power output in audio amplifiers.
  • Reliable Performance: Ensures reliable performance in various audio systems.
  • Enhanced Sound Quality: Improves sound quality in audio applications.
  • Versatile Use: Suitable for a wide range of audio applications.

Additional Details:

The 2SC2238A transistor is typically available in a through-hole package. It is crucial to consider the transistor's parameters, such as power dissipation and voltage ratings, when designing circuits. Proper heat sinking is essential for dissipating heat and maintaining optimal performance. The transistor is designed to operate within a specific temperature range, and it is necessary to consult the datasheet for precise operating conditions.

Always refer to the official datasheet from Inchange Semiconductor Company Limited for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess