EN
  • EN
  • DE

2SC2871

Part No 2SC2871
Manufacturer Inchange Semiconductor Company Limited
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113610-2SC2871
Categories Custom Parts
Manufacturer Inchange Semiconductor Company Limited
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2871 CAD Model

Description

The 2SC2871 is an NPN silicon transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-frequency power amplification applications, offering robust performance in various communication and industrial systems.

Applications

  • RF Power Amplifiers: Used in radio frequency power amplifiers for signal transmission.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Communication Equipment: Utilized in communication devices for transmitting and receiving signals.
  • Industrial Heating: Applied in industrial heating systems for generating RF power.
  • Radar Systems: Implemented in radar equipment for signal amplification and transmission.

Features

  • High Power Output: Delivers high power output for efficient signal amplification.
  • High Transition Frequency (fT): Enables high-frequency operation.
  • Low Distortion: Provides low distortion for accurate signal reproduction.
  • High Collector Current (Ic): Capable of handling high current levels.
  • Robust Package: Designed for high-power dissipation and reliability.

Benefits

  • Improved Signal Transmission: Enhances the performance of RF power amplifiers.
  • Efficient Power Amplification: Provides efficient amplification of high-frequency signals.
  • Reliable Operation: Ensures stable and dependable performance in demanding applications.
  • Extended Product Lifespan: Robust design ensures long-term reliability.
  • Compliance with Regulatory Standards: Helps meet regulatory requirements for RF emissions.

Additional Details

The 2SC2871 transistor is designed to deliver high power output, making it suitable for demanding RF power amplifier applications. Its high transition frequency (fT) allows it to operate efficiently at high frequencies, while its low distortion characteristics ensure accurate signal reproduction. The transistor can handle high collector current levels, providing stable performance under varying load conditions. The robust package is designed to dissipate heat effectively, ensuring reliable operation even under high-power conditions. Engineers should consult the datasheet for detailed electrical characteristics, such as power gain, impedance matching requirements, and thermal resistance, to ensure proper circuit design and optimal performance. This transistor provides a reliable and efficient solution for high-frequency power amplification in various communication and industrial applications.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Renesas Electronics America
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess