EN
  • EN
  • DE

2SC3691

Part No 2SC3691
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037090-2SC3691
Categories OEM Parts(0-9)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3691 CAD Model

Description

The 2SC3691 is a silicon NPN transistor manufactured by Inchange Semiconductor Company Limited. It is designed for use in amplifier and switching applications.

Applications:

  • Audio Amplifiers: Used in pre-amplifier and power amplifier stages to boost audio signals.
  • Switching Circuits: Employed in switching circuits for controlling current flow in electronic devices.
  • Driver Circuits: Used as a driver for higher-power transistors or other devices.
  • General Purpose Amplification: Suitable for amplifying various types of signals in electronic circuits.
  • Power Supplies: Found in the regulation and switching stages of power supplies.

Features:

  • High Collector Current: Capable of handling relatively high current levels.
  • Low Saturation Voltage: Minimizes voltage drop when the transistor is fully on.
  • High Gain: Provides significant amplification of input signals.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Improved Audio Quality: Enhances the clarity and loudness of audio signals.
  • Efficient Switching: Allows for fast and reliable switching in power control circuits.
  • Enhanced Circuit Performance: Improves the overall performance of electronic devices.
  • Reduced Power Loss: Minimizes energy waste in switching applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The 2SC3691 typically has a collector-emitter voltage (Vceo) rating and a collector current (Ic) rating. It usually comes in a TO-92 or similar package. Specific electrical characteristics, such as the current gain (hFE), saturation voltage (Vce(sat)), and switching times, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Amd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess