The 2SK2144 is an N-Channel enhancement mode power MOSFET manufactured by Inchange Semiconductor Company Limited. This MOSFET is designed for high-voltage, high-speed switching applications. The device utilizes advanced trench technology to achieve low on-resistance and fast switching performance, making it suitable for a wide range of power management systems.
Applications:
- Switching power supplies
- Motor drives
- DC-DC converters
- Uninterruptible power supplies (UPS)
- High-frequency inverters
Features:
- N-Channel enhancement mode
- Low on-resistance (RDS(on))
- High-speed switching
- High avalanche ruggedness
- Simple drive requirements
- Lead-free package available
Benefits:
- Improved efficiency in power conversion systems
- Reduced power losses due to low on-resistance
- Minimized switching times for high-frequency operation
- Enhanced reliability and robustness in harsh environments
- Simplified design and implementation
Technical Specifications:
The 2SK2144 typically features a high drain-source voltage (VDS) rating, suitable for applications operating at elevated voltages. Its gate threshold voltage (VGS(th)) is tailored for easy control with standard driver circuits. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The device is usually available in a TO-220 or similar package for efficient heat dissipation. Consult the datasheet for precise voltage, current, and thermal characteristics.
Inchange Semiconductor's 2SK2144 power MOSFET offers a cost-effective and high-performance solution for power switching applications. Its combination of low on-resistance, fast switching, and robust design makes it an ideal choice for various power electronics systems requiring efficiency and reliability.