The BUK545-50A is a Power MOSFET manufactured by Inchange Semiconductor Company Limited. This N-channel MOSFET is designed for high-efficiency switching applications and is commonly used in power supplies, motor control, and other high-power electronic circuits.
Applications:
- Power supplies
- DC-DC converters
- Motor control circuits
- Lighting systems
- Automotive applications
Features:
- N-Channel MOSFET
- Voltage: 50V
- Current: 40A
- Low on-resistance (RDS(on))
- High-speed switching
- Logic level gate drive
- Available in TO-220 package
Benefits:
- High efficiency due to low on-resistance
- Fast switching speeds for improved performance
- Logic level gate drive simplifies circuit design
- Robust and reliable performance
- Easy to mount with the TO-220 package
Additional Details:
The BUK545-50A is an N-channel enhancement mode MOSFET designed for applications requiring efficient power switching. Its low on-resistance minimizes power losses, leading to improved overall system efficiency. The fast switching speed allows for operation at higher frequencies, reducing the size and cost of associated components. The logic level gate drive feature simplifies the driving circuitry, enabling direct interfacing with microcontrollers and other digital devices. The TO-220 package provides easy mounting and efficient heat dissipation. This MOSFET is ideal for a wide range of power switching applications, providing a combination of performance, reliability, and ease of use.