EN
  • EN
  • DE

BUT56A

Part No BUT56A
Manufacturer Inchange Semiconductor Company Limited
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050108-BUT56A
Categories OEM Parts(A-B)
Manufacturer Inchange Semiconductor Company Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BUT56A CAD Model

Description

The BUT56A is a silicon NPN transistor manufactured by Inchange Semiconductor Company Limited. It is designed for high-voltage, high-speed switching applications. This transistor is commonly used in various power electronics circuits where efficient and reliable switching performance is required.

Applications

  • Switching Regulators: Used in the design of efficient switching power supplies.
  • Motor Control: Applied in circuits controlling the speed and direction of DC motors.
  • Inverters: Employed in inverter circuits for converting DC voltage to AC voltage.
  • High-Voltage Amplifiers: Utilized in applications requiring amplification of high-voltage signals.
  • Lighting Systems: Incorporated in electronic ballasts and LED drivers for efficient lighting solutions.

Features

  • High Collector-Emitter Voltage (VCEO): The BUT56A offers a high collector-emitter voltage rating, making it suitable for high-voltage applications.
  • High Collector Current (IC): Capable of handling a significant collector current, ensuring stable operation under heavy loads.
  • Fast Switching Speed: Provides rapid switching transitions, reducing power losses and improving efficiency.
  • Low Saturation Voltage (VCE(sat)): Low VCE(sat) minimizes power dissipation during saturation, enhancing overall efficiency.
  • High Power Dissipation: Designed to handle high power dissipation, making it suitable for demanding thermal conditions.

Benefits

  • Improved Efficiency: Fast switching speeds and low saturation voltage contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: Robust design and high voltage rating ensure reliable operation in demanding applications.
  • Reduced Power Loss: Low saturation voltage minimizes power dissipation, resulting in lower operating temperatures and extended component life.
  • Compact Design: The transistor's compact package allows for space-saving designs in electronic devices.
  • Versatile Application: Suitable for a wide range of applications including power supplies, motor control, and lighting systems.

Additional Details

The BUT56A typically comes in a TO-220 or similar package. Its key electrical characteristics include a collector-emitter voltage (VCEO) of approximately 400V, a collector current (IC) of around 8A, and a power dissipation (PD) of about 75W. The operating temperature range is generally from -65°C to +150°C. It is essential to consult the manufacturer's datasheet for precise specifications and application guidelines.

When using the BUT56A, it's important to consider appropriate heat sinking to manage thermal dissipation effectively. Proper biasing and drive circuitry are also crucial to ensure optimal switching performance and prevent damage to the transistor. This component is designed to provide reliable performance in various industrial and consumer electronic applications.

You May Also Be Interested in

Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess